For New Design: Yes
Capacitance: 22 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 30 mA @ 120 Hz, 105°C
ESR: 12.06 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 30 mA @ 120 Hz, 105°C
ESR: 12.06 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 226STF016M is a 22 µF, 16 V aluminum electrolytic capacitor with a 5 mm diameter and 5 mm length, designed for general-purpose filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and specifies a maximum ESR of 12.06 Ω at 120 Hz and 20°C, with a rated ripple current of 30 mA RMS at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1,000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor to less than 150% of the maximum specified value. Lead spacing is 2.0 mm. The part meets a surge voltage rating of 20 VDC and leakage current of 0.01CV or 3 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The 226STF016M is a 22 µF, 16 V aluminum electrolytic capacitor with a 5 mm diameter and 5 mm length, designed for general-purpose filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and specifies a maximum ESR of 12.06 Ω at 120 Hz and 20°C, with a rated ripple current of 30 mA RMS at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1,000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor to less than 150% of the maximum specified value. Lead spacing is 2.0 mm. The part meets a surge voltage rating of 20 VDC and leakage current of 0.01CV or 3 µA, whichever is greater.