The 226PMC250K# is a metallized polypropylene film capacitor designed for high-current, high-dV/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 250 V, a capacitance of 22 µF, and a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor measures 42.5 mm × 35.5 mm × 33.5 mm with lug terminals and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0). It operates from -40°C to +100°C, has an insulation resistance of at least 3000 MΩ·µF, a dissipation factor ≤0.08% at 1 kHz, and a self-inductance of less than 1 nH per mm of lead spacing. The expected life is 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226PMC250K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |