The 226NPS6R3M is a non-polar aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 22 µF and a maximum ESR of 18.086 Ω at 120 Hz and 20°C. It supports a maximum RMS ripple current of 31 mA at 85°C and is housed in a 5 mm diameter by 5.4 mm length SMT package. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. The product meets load life requirements of 2000 hours at 85°C with rated voltage and shelf life of 1000 hours at 85°C with no voltage applied. It complies with soldering heat resistance standards, maintaining capacitance change within 10% and dissipation factor within 100% of maximum specifications after reflow.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226NPS6R3M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |