The 226DER2R5SKV is a radial lead ultracapacitor with a capacitance of 22.0 F and a rated voltage of 2.5 VDC, designed for high-power pulse applications such as battery backup and DC/DC conversion. It has a case diameter of 16 mm and a height of 25 mm, with a lead spacing of 7.5 mm and lead diameter of 0.8 mm. The part operates within a temperature range of -25°C to +70°C and supports 500,000 charge/discharge cycles with a capacitance change of ≤+30% and ESR ≤200% of initial values. Maximum continuous current is 8.59 A, ESR is 60 mΩ at 1 kHz, and volumetric energy density is 3.7993 Wh/L. Life expectancy is rated at 1,000 hours at 70°C and rated voltage, with leakage current specified per standard part listing.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 22F -20% +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 226DER2R5SKV | 226DER2R5SKV |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2.20E7 microF | 2.20E7 microF |
| WVDC | 2.5 volts | 2.5 volts |