Radial Lead Aluminum Electrolytic Capacitors 22µF 63V
22µF 63V Aluminum Electrolytic Capacitors Radial, Can 7.536Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 63V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 22uF 63V 20% tol. ELECTROLYTIC
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-226CKS063M | 226CKS063M-ND | 226CKS063M | 226CKS063M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| WVDC | 63 volts | 63 volts |