Knowles Precision Devices Ceramic Capacitors 2225Y5K00562KST

Description
2225 5000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2225 5000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y5K00562KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y5K00562KSTCT-ND
Ceramic Capacitors 1608-2225Y5K00562KSTCT-ND
2225 5000VDC 5.6NF 10% X7R(2R1)

2225 5000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y5K00562KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y5K00562KSTDKR-ND
Ceramic Capacitors 1608-2225Y5K00562KSTDKR-ND
2225 5000VDC 5.6NF 10% X7R(2R1)

2225 5000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y5K00562KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y5K00562KSTTR-ND
Ceramic Capacitors 1608-2225Y5K00562KSTTR-ND
2225 5000VDC 5.6NF 10% X7R(2R1)

2225 5000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225Y5K00562KSTCT-ND 1608-2225Y5K00562KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details