Knowles Precision Devices Ceramic Capacitors 2225Y5000824KXT

Description
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1483-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1483-6-ND
Ceramic Capacitors 1608-1483-6-ND
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1483-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1483-2-ND
Ceramic Capacitors 1608-1483-2-ND
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1483-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1483-1-ND
Ceramic Capacitors 1608-1483-1-ND
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y5000824KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y5000824KXT
Ceramic Capacitors 2225Y5000824KXT
CAP CER 0.82UF 500V X7R 2225

CAP CER 0.82UF 500V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1483-6-ND 1608-1483-2-ND 2225Y5000824KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details