0.47µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
0.47µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
0.47µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
470NF 2225 CASE SIZE 500V CERAMI
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-2225Y5000474KZTTR-ND | 1608-2225Y5000474KZTDKR-ND | 2225Y5000474KZT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |