Knowles Ceramic Capacitors 2225Y2500474JDT

Description
0.47µF ±5% 250V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 250V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y2500474JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y2500474JDT-ND
Ceramic Capacitors 2225Y2500474JDT-ND
0.47µF ±5% 250V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.47µF ±5% 250V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y2500474JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y2500474JDT
Ceramic Capacitors 2225Y2500474JDT
CAP CER 0.47UF 250V X7R 2225

CAP CER 0.47UF 250V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y2500474JDT-ND 2225Y2500474JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details