0.033µF ±5% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
CAP CER 0.033UF 1.2KV X7R 2225
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2225Y1K20333JXT-ND | 2225Y1K20333JXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |