Knowles Ceramic Capacitors 2225Y1K00124KZT

Description
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y1K00124KZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K00124KZTCT-ND
Ceramic Capacitors 1608-2225Y1K00124KZTCT-ND
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y1K00124KZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K00124KZTDKR-ND
Ceramic Capacitors 1608-2225Y1K00124KZTDKR-ND
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y1K00124KZT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y1K00124KZT
Ceramic Capacitors 2225Y1K00124KZT
120NF 2225 CASE SIZE 1000V CERAM

120NF 2225 CASE SIZE 1000V CERAM

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2225Y1K00124KZTCT-ND 1608-2225Y1K00124KZTDKR-ND 2225Y1K00124KZT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers