Knowles Precision Devices Ceramic Capacitors 2225Y1K00104MXT

Description
CAP CER 0.1UF 1KV X7R 2225
Request a Quote Datasheet
Description
CAP CER 0.1UF 1KV X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y1K00104MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K00104MXTDKR-ND
Ceramic Capacitors 1608-2225Y1K00104MXTDKR-ND
CAP CER 0.1UF 1KV X7R 2225

CAP CER 0.1UF 1KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y1K00104MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K00104MXTCT-ND
Ceramic Capacitors 1608-2225Y1K00104MXTCT-ND
CAP CER 0.1UF 1KV X7R 2225

CAP CER 0.1UF 1KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y1K00104MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K00104MXTTR-ND
Ceramic Capacitors 1608-2225Y1K00104MXTTR-ND
0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225Y1K00104MXTDKR-ND 1608-2225Y1K00104MXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details