0.22µF ±1% 25V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
CAP CER 0.22UF 25V C0G/NP0 2225
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2225Y0250224FCT-ND | 2225Y0250224FCT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |