Knowles Ceramic Capacitors - 2225J5000824KXT 2225J5000824KXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 761841-2225J5000824K XT Series: * Family Name: 2225 Categories: Capacitors Alternative Parts (Cross-Reference): 2225A5000824KXT; 2225A5000824KDT; 2225F5000824KXT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 761841-2225J5000824K XT Series: * Family Name: 2225 Categories: Capacitors Alternative Parts (Cross-Reference): 2225A5000824KXT; 2225A5000824KDT; 2225F5000824KXT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J5000824KXT - 761841-2225J5000824KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2225J5000824KXT
761841-2225J5000824KXT
Ceramic Capacitors - 2225J5000824KXT 761841-2225J5000824KXT
Manufacturer: Knowles Syfer Win Source Part Number: 761841-2225J5000824K XT Series: * Family Name: 2225 Categories: Capacitors Alternative Parts (Cross-Reference): 2225A5000824KXT; 2225A5000824KDT; 2225F5000824KXT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Knowles Syfer
Win Source Part Number: 761841-2225J5000824KXT
Series: *
Family Name: 2225
Categories: Capacitors
Alternative Parts (Cross-Reference): 2225A5000824KXT; 2225A5000824KDT; 2225F5000824KXT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitors - 2225J5000824KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J5000824KXT-ND
Ceramic Capacitors 2225J5000824KXT-ND
0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.82µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 761841-2225J5000824KXT 2225J5000824KXT-ND
Product Name Ceramic Capacitors - 2225J5000824KXT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details