Knowles Ceramic Capacitors 2225J5000124JXT

Description
0.12µF ±5% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J5000124JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J5000124JXT-ND
Ceramic Capacitors 2225J5000124JXT-ND
0.12µF ±5% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.12µF ±5% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J5000124JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J5000124JXT
Ceramic Capacitors 2225J5000124JXT
CAP CER 0.12UF 500V X7R 2225

CAP CER 0.12UF 500V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J5000124JXT-ND 2225J5000124JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details