Knowles Precision Devices Ceramic Capacitors 2225J5000104KXT

Description
CAP CER 0.1UF 500V X7R 2225
Request a Quote Datasheet
Description
CAP CER 0.1UF 500V X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225J5000104KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J5000104KXTCT-ND
Ceramic Capacitors 1608-2225J5000104KXTCT-ND
CAP CER 0.1UF 500V X7R 2225

CAP CER 0.1UF 500V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J5000104KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J5000104KXTDKR-ND
Ceramic Capacitors 1608-2225J5000104KXTDKR-ND
CAP CER 0.1UF 500V X7R 2225

CAP CER 0.1UF 500V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J5000104KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J5000104KXTTR-ND
Ceramic Capacitors 1608-2225J5000104KXTTR-ND
0.1µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225J5000104KXTCT-ND 1608-2225J5000104KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details