Knowles Ceramic Capacitors 2225J2000154JDT

Description
0.15µF ±5% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.15µF ±5% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J2000154JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J2000154JDT-ND
Ceramic Capacitors 2225J2000154JDT-ND
0.15µF ±5% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.15µF ±5% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J2000154JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J2000154JDT
Ceramic Capacitors 2225J2000154JDT
CAP CER 0.15UF 200V X7R 2225

CAP CER 0.15UF 200V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J2000154JDT-ND 2225J2000154JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers