Knowles Ceramic Capacitors 2225J1K50333KXT

Description
0.033µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225J1K50333KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50333KXTTR-ND
Ceramic Capacitors 1608-2225J1K50333KXTTR-ND
0.033µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.033µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J1K50333KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50333KXTDKR-ND
Ceramic Capacitors 1608-2225J1K50333KXTDKR-ND
CAP CER 0.033UF 1.5KV X7R 2225

CAP CER 0.033UF 1.5KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J1K50333KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50333KXTCT-ND
Ceramic Capacitors 1608-2225J1K50333KXTCT-ND
CAP CER 0.033UF 1.5KV X7R 2225

CAP CER 0.033UF 1.5KV X7R 2225

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225J1K50333KXTTR-ND 1608-2225J1K50333KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers