Knowles Ceramic Capacitors 2225J0500393KXT

Description
0.039µF ±10% 50V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0500393KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0500393KXT-ND
Ceramic Capacitors 2225J0500393KXT-ND
0.039µF ±10% 50V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.039µF ±10% 50V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J0500393KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J0500393KXT
Ceramic Capacitors 2225J0500393KXT
CAP CER 0.039UF 50V X7R 2225

CAP CER 0.039UF 50V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J0500393KXT-ND 2225J0500393KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details