Knowles Precision Devices Ceramic Capacitors 2225J0160824KDT

Description
0.82µF ±10% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0160824KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0160824KDT-ND
Ceramic Capacitors 2225J0160824KDT-ND
0.82µF ±10% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.82µF ±10% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J0160824KDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details