Knowles Precision Devices Ceramic Capacitors 2225B222K302NT

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-2225B222K302NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-2225B222K302NTTR-ND
Ceramic Capacitors 1763-2225B222K302NTTR-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-2225B222K302NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-2225B222K302NTDKR-ND
Ceramic Capacitors 1763-2225B222K302NTDKR-ND
CAP CER 2200PF 3KV X7R 2225

CAP CER 2200PF 3KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1763-2225B222K302NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-2225B222K302NTCT-ND
Ceramic Capacitors 1763-2225B222K302NTCT-ND
CAP CER 2200PF 3KV X7R 2225

CAP CER 2200PF 3KV X7R 2225

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-2225B222K302NTTR-ND 1763-2225B222K302NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details