Manufacturer: Knowles Novacap
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139367-2225B105K500
Packaging: Bulk
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 5.59 mm
Capacitance: 1 µF
Tolerance: 10 %
Height: 2.03 mm
Width: 6.35 mm
Categories: Custom Parts
Case / Package: 2225
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2225
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 5763
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139367-2225B105K500N |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2225B105K500N |