Manufacturer: Knowles Novacap
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035836-2225B105K251
Termination: SMD/SMT
Voltage Rating: 250 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Categories: OEM Parts(0-9)
Case / Package: 2225
Case / Package: 5763
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Case Code (Imperial): 2225
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035836-2225B105K251NXT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2225B105K251NXT |