Knowles Precision Devices 10000PF 2KV Capacitor 2225B103K202NT

Description
CAP CER 10000PF 2KV X7R 2225 Product overview: 2225B103K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225B103K202NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 2KV X7R 2225 Product overview: 2225B103K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225B103K202NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 2KV Capacitor
60-2225B103K202NT
10000PF 2KV Capacitor 60-2225B103K202NT
CAP CER 10000PF 2KV X7R 2225 Product overview: 2225B103K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225B103K202NT can be used for catalog matching and distributor lookup.

CAP CER 10000PF 2KV X7R 2225 Product overview: 2225B103K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225B103K202NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1763-1126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1126-6-ND
Ceramic Capacitors 1763-1126-6-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1126-1-ND
Ceramic Capacitors 1763-1126-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1126-2-ND
Ceramic Capacitors 1763-1126-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-2225B103K202NT 1763-1126-6-ND 1763-1126-1-ND
Product Name 10000PF 2KV Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details