Knowles Ceramic Capacitors 222523K00471JQTAF9LM

Description
470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1594-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1594-1-ND
Ceramic Capacitors 1608-1594-1-ND
470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1594-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1594-2-ND
Ceramic Capacitors 1608-1594-2-ND
470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1594-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1594-6-ND
Ceramic Capacitors 1608-1594-6-ND
470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

470pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1594-1-ND 1608-1594-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details