Knowles Precision Devices Ceramic Capacitors 222523K00121GQTAF9LM

Description
120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1587-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1587-2-ND
Ceramic Capacitors 1608-1587-2-ND
120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1587-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1587-6-ND
Ceramic Capacitors 1608-1587-6-ND
120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1587-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1587-1-ND
Ceramic Capacitors 1608-1587-1-ND
120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

120pF ±2% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1587-2-ND 1608-1587-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers