Knowles Ceramic Capacitors 2220YA300333KSTU3X

Description
CAP CER 0.033UF 305VAC X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.033UF 305VAC X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA300333KSTU3XTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 305VAC X7R 2220

CAP CER 0.033UF 305VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300333KSTU3XCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 305VAC X7R 2220

CAP CER 0.033UF 305VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300333KSTU3XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 305VAC X7R 2220

CAP CER 0.033UF 305VAC X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220YA300333KSTU3XTR-ND 1608-2220YA300333KSTU3XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details