Knowles Ceramic Capacitors 2220YA300333KJTS3X

Description
0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA300333KJTS3XCT-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300333KJTS3XTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300333KJTS3XDKR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.033µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220YA300333KJTS3XCT-ND 1608-2220YA300333KJTS3XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers