Knowles Ceramic Capacitors 2220YA300223KJTS3X

Description
0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA300223KJTS3XTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300223KJTS3XDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA300223KJTS3XCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 305VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220YA300223KJTS3X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA300223KJTS3X
Ceramic Capacitors 2220YA300223KJTS3X
CAP CER 0.022UF 305V X7R 2220

CAP CER 0.022UF 305V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220YA300223KJTS3XTR-ND 1608-2220YA300223KJTS3XDKR-ND 2220YA300223KJTS3X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers