Knowles Ceramic Capacitors 2220YA250472KETB16

Description
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1337-1-ND
Ceramic Capacitors 1608-1337-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1337-2-ND
Ceramic Capacitors 1608-1337-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1337-6-ND
Ceramic Capacitors 1608-1337-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220YA250472KETB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA250472KETB16
Ceramic Capacitors 2220YA250472KETB16
CAP CER 4700PF 250V X7R 2220

CAP CER 4700PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1337-1-ND 1608-1337-6-ND 2220YA250472KETB16
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details