Knowles Ceramic Capacitors 2220YA250471KXTB16

Description
CAP CER 470PF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 470PF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA250471KXTB16CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250471KXTB16TR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250471KXTB16DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2220YA250471KXTB16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220YA250471KXTB16
Capacitors - Ceramic Capacitors 2220YA250471KXTB16
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220YA250471KXTB16CT-ND 1608-2220YA250471KXTB16DKR-ND 2220YA250471KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor Safety, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBJ405KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers