Knowles Ceramic Capacitors 2220YA250222KXTB16

Description
CAP CER 2200PF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 2200PF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA250222KXTB16CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250222KXTB16TR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250222KXTB16DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 2220YA250222KXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA250222KXTB16
Ceramic Capacitors 2220YA250222KXTB16
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2220YA250222KXTB16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220YA250222KXTB16
Capacitors - Ceramic Capacitors 2220YA250222KXTB16
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2220YA250222KXTB16CT-ND 1608-2220YA250222KXTB16DKR-ND 2220YA250222KXTB16 2220YA250222KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor Safety, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details