Knowles Ceramic Capacitors 2220YA250222KSTU16

Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1614-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1614-1-ND
Ceramic Capacitors 1608-1614-1-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1614-2-ND
Ceramic Capacitors 1608-1614-2-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-1614-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers