Knowles Ceramic Capacitors 2220Y6300183MXT

Description
0.018µF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y6300183MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y6300183MXT-ND
Ceramic Capacitors 2220Y6300183MXT-ND
0.018µF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.018µF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y6300183MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y6300183MXT
Ceramic Capacitors 2220Y6300183MXT
CAP CER 0.018UF 630V X7R 2220

CAP CER 0.018UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y6300183MXT-ND 2220Y6300183MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers