Knowles Capacitors - Ceramic Capacitors 2220Y6300105KETWS2

Description
Manufacturer: Knowles Syfer Win Source Part Number: 1329158-2220Y6300105 KETWS2 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Automotive, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.177" (4.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-2220Y6300105KET WS2TR,1608-2220Y6300 105KETWS2DKR,1608-13 33-2,1608-1333-1,160 8-2220Y6300105KETWS3 CT-ND,2220Y6300105KE TWS3,1608-2220Y63001 05KETWS2CT,1608-1333 -6-ND,1608-1333-1-ND ,1608-1333-6,1608-13 33-2-ND,1608-2220Y63 00105KETWS3DKR-ND,16 08-2220Y6300105KETWS 3TR-ND Base Product Number: 2220Y RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 1329158-2220Y6300105 KETWS2 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Automotive, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.177" (4.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-2220Y6300105KET WS2TR,1608-2220Y6300 105KETWS2DKR,1608-13 33-2,1608-1333-1,160 8-2220Y6300105KETWS3 CT-ND,2220Y6300105KE TWS3,1608-2220Y63001 05KETWS2CT,1608-1333 -6-ND,1608-1333-1-ND ,1608-1333-6,1608-13 33-2-ND,1608-2220Y63 00105KETWS3DKR-ND,16 08-2220Y6300105KETWS 3TR-ND Base Product Number: 2220Y RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329158-2220Y6300105KETWS2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329158-2220Y6300105KETWS2
Capacitors - Ceramic Capacitors 1329158-2220Y6300105KETWS2
Manufacturer: Knowles Syfer Win Source Part Number: 1329158-2220Y6300105 KETWS2 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Automotive, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.177" (4.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-2220Y6300105KET WS2TR,1608-2220Y6300 105KETWS2DKR,1608-13 33-2,1608-1333-1,160 8-2220Y6300105KETWS3 CT-ND,2220Y6300105KE TWS3,1608-2220Y63001 05KETWS2CT,1608-1333 -6-ND,1608-1333-1-ND ,1608-1333-6,1608-13 33-2-ND,1608-2220Y63 00105KETWS3DKR-ND,16 08-2220Y6300105KETWS 3TR-ND Base Product Number: 2220Y RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Syfer
Win Source Part Number: 1329158-2220Y6300105KETWS2
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.177" (4.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-2220Y6300105KETWS2TR,1608-2220Y6300105KETWS2DKR,1608-1333-2,1608-1333-1,1608-2220Y6300105KETWS3CT-ND,2220Y6300105KETWS3,1608-2220Y6300105KETWS2CT,1608-1333-6-ND,1608-1333-1-ND,1608-1333-6,1608-1333-2-ND,1608-2220Y6300105KETWS3DKR-ND,1608-2220Y6300105KETWS3TR-ND
Base Product Number: 2220Y
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 630V Capacitor
60-2220Y6300105KETWS2
1UF 630V Capacitor 60-2220Y6300105KETWS2
CAP CER 1UF 630V X7R 2220 Product overview: 2220Y6300105KETWS2 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220Y6300105KETWS 2 can be used for catalog matching and distributor lookup.

CAP CER 1UF 630V X7R 2220 Product overview: 2220Y6300105KETWS2 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220Y6300105KETWS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1608-2220Y6300105KETWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y6300105KETWS2TR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y6300105KETWS2CT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1329158-2220Y6300105KETWS2 60-2220Y6300105KETWS2 1608-2220Y6300105KETWS2DKR-ND 1608-2220Y6300105KETWS2TR-ND
Product Name Capacitors - Ceramic Capacitors 1UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details