Knowles Ceramic Capacitors 2220Y3K00222KXT

Description
CAP CER 2200PF 3KV X7R 2220
Request a Quote Datasheet
Description
CAP CER 2200PF 3KV X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y3K00222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00222KXTCT-ND
Ceramic Capacitors 1608-2220Y3K00222KXTCT-ND
CAP CER 2200PF 3KV X7R 2220

CAP CER 2200PF 3KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y3K00222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00222KXTTR-ND
Ceramic Capacitors 1608-2220Y3K00222KXTTR-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y3K00222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00222KXTDKR-ND
Ceramic Capacitors 1608-2220Y3K00222KXTDKR-ND
CAP CER 2200PF 3KV X7R 2220

CAP CER 2200PF 3KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 2220Y3K00222KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y3K00222KXT
Ceramic Capacitors 2220Y3K00222KXT
CAP CER 2200PF 3KV X7R 2220

CAP CER 2200PF 3KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220Y3K00222KXTCT-ND 1608-2220Y3K00222KXTDKR-ND 2220Y3K00222KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers