Knowles Ceramic Capacitors 2220Y3K00103KST

Description
2220 3000VDC 10NF 10% X7R(2R1) A
Request a Quote Datasheet
Description
2220 3000VDC 10NF 10% X7R(2R1) A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y3K00103KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00103KSTTR-ND
Ceramic Capacitors 1608-2220Y3K00103KSTTR-ND
2220 3000VDC 10NF 10% X7R(2R1) A

2220 3000VDC 10NF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y3K00103KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00103KSTDKR-ND
Ceramic Capacitors 1608-2220Y3K00103KSTDKR-ND
2220 3000VDC 10NF 10% X7R(2R1) A

2220 3000VDC 10NF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y3K00103KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y3K00103KSTCT-ND
Ceramic Capacitors 1608-2220Y3K00103KSTCT-ND
2220 3000VDC 10NF 10% X7R(2R1) A

2220 3000VDC 10NF 10% X7R(2R1) A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y3K00103KSTTR-ND 1608-2220Y3K00103KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers