Knowles Precision Devices Ceramic Capacitors 2220Y1K00474KXTWS2

Description
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y1K00474KXTWS2CT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00474KXTWS2TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00474KXTWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y1K00474KXTWS2 - 905968-2220Y1K00474KXTWS2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220Y1K00474KXTWS2
905968-2220Y1K00474KXTWS2
Ceramic Capacitors - 2220Y1K00474KXTWS2 905968-2220Y1K00474KXTWS2
Manufacturer: Knowles Syfer Win Source Part Number: 905968-2220Y1K00474K XTWS2 Series: StackiCap™, FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Family Name: 2220Y Categories: Capacitors ECCN: 3A201A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1170-1, 1608-1170-2, 1608-1170-3, 1608-2220Y1K00474KXT WS3DKR-ND, 1608-2220Y1K00474KXT WS2CT, 1608-2220Y1K00474KXT WS3TR-ND, 1608-2220Y1K00474KXT WS3CT-ND, 1608-2220Y1K00474KXT WS2DKR, 2220Y1K00474KXTWS3, 1608-1170-6-ND, 1608-1170-2-ND, 1608-2220Y1K00474KXT WS2TR, 1608-1170-3-ND, 1608-1170-6, 1608-1170-1-ND

Manufacturer: Knowles Syfer
Win Source Part Number: 905968-2220Y1K00474KXTWS2
Series: StackiCap™, FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Family Name: 2220Y
Categories: Capacitors
ECCN: 3A201A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1170-1, 1608-1170-2, 1608-1170-3, 1608-2220Y1K00474KXTWS3DKR-ND, 1608-2220Y1K00474KXTWS2CT, 1608-2220Y1K00474KXTWS3TR-ND, 1608-2220Y1K00474KXTWS3CT-ND, 1608-2220Y1K00474KXTWS2DKR, 2220Y1K00474KXTWS3, 1608-1170-6-ND, 1608-1170-2-ND, 1608-2220Y1K00474KXTWS2TR, 1608-1170-3-ND, 1608-1170-6, 1608-1170-1-ND

Buy Now Datasheet
Ceramic Capacitors - 2220Y1K00474KXTWS2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y1K00474KXTWS2
Ceramic Capacitors 2220Y1K00474KXTWS2
CAP CER 0.47UF 1KV X7R 2220

CAP CER 0.47UF 1KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2220Y1K00474KXTWS2CT-ND 1608-2220Y1K00474KXTWS2DKR-ND 905968-2220Y1K00474KXTWS2 2220Y1K00474KXTWS2
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 2220Y1K00474KXTWS2 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details