Knowles Precision Devices Ceramic Capacitors 2220Y1K00471JFT

Description
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y1K00471JFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y1K00471JFT-ND
Ceramic Capacitors 2220Y1K00471JFT-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220Y1K00471JFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details