560pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
CAP CER 560PF 100V C0G/NP0 2220
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2220Y1000561FCT-ND | 2220Y1000561FCT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 100 volts | 100 volts |