Knowles Ceramic Capacitors 2220Y1000105KXT

Description
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1429-6-ND
Ceramic Capacitors 1608-1429-6-ND
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1429-2-ND
Ceramic Capacitors 1608-1429-2-ND
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1429-1-ND
Ceramic Capacitors 1608-1429-1-ND
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y1000105KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y1000105KXT
Ceramic Capacitors 2220Y1000105KXT
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1429-6-ND 1608-1429-2-ND 2220Y1000105KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details