Knowles Ceramic Capacitors 2220Y0630273KCT

Description
0.027µF ±10% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0630273KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0630273KCT-ND
Ceramic Capacitors 2220Y0630273KCT-ND
0.027µF ±10% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

0.027µF ±10% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0630273KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0630273KCT
Ceramic Capacitors 2220Y0630273KCT
CAP CER 0.027UF 63V C0G/NP0 2220

CAP CER 0.027UF 63V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y0630273KCT-ND 2220Y0630273KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details