Knowles Precision Devices Ceramic Capacitors 2220Y0630223JXT

Description
0.022µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0630223JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0630223JXT-ND
Ceramic Capacitors 2220Y0630223JXT-ND
0.022µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.022µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0630223JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0630223JXT
Ceramic Capacitors 2220Y0630223JXT
CAP CER 0.022UF 63V X7R 2220

CAP CER 0.022UF 63V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y0630223JXT-ND 2220Y0630223JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details