Knowles Precision Devices Ceramic Capacitors 2220Y0630123FCT

Description
0.012µF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.012µF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0630123FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0630123FCT-ND
Ceramic Capacitors 2220Y0630123FCT-ND
0.012µF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

0.012µF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220Y0630123FCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details