Knowles Ceramic Capacitors 2220JA250472KXTB16

Description
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1164-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1164-6-ND
Ceramic Capacitors 1608-1164-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1164-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1164-2-ND
Ceramic Capacitors 1608-1164-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1164-1-ND
Ceramic Capacitors 1608-1164-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-2220JA250472KXTB16
4700PF Capacitor 60-2220JA250472KXTB16
CAP CER 4700PF 250VAC X7R 2220 Product overview: 2220JA250472KXTB16 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220JA250472KXTB1 6 can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC X7R 2220 Product overview: 2220JA250472KXTB16 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220JA250472KXTB16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2220JA250472KXTB16 - 905967-2220JA250472KXTB16 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220JA250472KXTB16
905967-2220JA250472KXTB16
Ceramic Capacitors - 2220JA250472KXTB16 905967-2220JA250472KXTB16
Manufacturer: Knowles Syfer Win Source Part Number: 905967-2220JA250472K XTB16 Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Family Name: 2220J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1164-3, 1608-1164-3-ND, 1608-1164-6, 1608-1164-1, 1608-1164-2

Manufacturer: Knowles Syfer
Win Source Part Number: 905967-2220JA250472KXTB16
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Family Name: 2220J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1164-3, 1608-1164-3-ND, 1608-1164-6, 1608-1164-1, 1608-1164-2

Buy Now Datasheet
Ceramic Capacitors - 2220JA250472KXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250472KXTB16
Ceramic Capacitors 2220JA250472KXTB16
CAP CER 4700PF 250VAC X7R 2220

CAP CER 4700PF 250VAC X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1164-6-ND 1608-1164-2-ND 60-2220JA250472KXTB16 905967-2220JA250472KXTB16 2220JA250472KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF Capacitor Ceramic Capacitors - 2220JA250472KXTB16 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers