Knowles Ceramic Capacitors 2220JA250471KXTB16

Description
470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220JA250471KXTB16TR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

470pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220JA250471KXTB16CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220JA250471KXTB16DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 2220JA250471KXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250471KXTB16
Ceramic Capacitors 2220JA250471KXTB16
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2220JA250471KXTB16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220JA250471KXTB16
Capacitors - Ceramic Capacitors 2220JA250471KXTB16
CAP CER 470PF 250V X7R 2220

CAP CER 470PF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2220JA250471KXTB16TR-ND 1608-2220JA250471KXTB16DKR-ND 2220JA250471KXTB16 2220JA250471KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor Safety
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details