Knowles Ceramic Capacitors 2220JA250152JXTB16

Description
1500pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220JA250152JXTB16-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220JA250152JXTB16-ND
Ceramic Capacitors 2220JA250152JXTB16-ND
1500pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1500pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220JA250152JXTB16-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers