Knowles Ceramic Capacitors 2220JA250102MXTB16

Description
CAP CER 1000PF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 1000PF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220JA250102MXTB16CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V X7R 2220

CAP CER 1000PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220JA250102MXTB16TR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220JA250102MXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250102MXTB16
Ceramic Capacitors 2220JA250102MXTB16
CAP CER 1000PF 250V X7R 2220

CAP CER 1000PF 250V X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2220JA250102MXTB16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220JA250102MXTB16
Capacitors - Ceramic Capacitors 2220JA250102MXTB16
CAP CER 1000PF 250V X7R 2220

CAP CER 1000PF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220JA250102MXTB16CT-ND 2220JA250102MXTB16 2220JA250102MXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor Safety
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details