Knowles Ceramic Capacitors 2220J6K00222MXT

Description
CAP CER 2200PF 6KV X7R 2220
Request a Quote Datasheet
Description
CAP CER 2200PF 6KV X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J6K00222MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J6K00222MXTCT-ND
Ceramic Capacitors 1608-2220J6K00222MXTCT-ND
CAP CER 2200PF 6KV X7R 2220

CAP CER 2200PF 6KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J6K00222MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J6K00222MXTTR-ND
Ceramic Capacitors 1608-2220J6K00222MXTTR-ND
2200pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J6K00222MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J6K00222MXTDKR-ND
Ceramic Capacitors 1608-2220J6K00222MXTDKR-ND
CAP CER 2200PF 6KV X7R 2220

CAP CER 2200PF 6KV X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220J6K00222MXTCT-ND 1608-2220J6K00222MXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details