Knowles Ceramic Capacitors 2220J5000181JCT

Description
180pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
180pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J5000181JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J5000181JCT-ND
Ceramic Capacitors 2220J5000181JCT-ND
180pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

180pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J5000181JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J5000181JCT
Ceramic Capacitors 2220J5000181JCT
CAP CER 180PF 500V C0G/NP0 2220

CAP CER 180PF 500V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J5000181JCT-ND 2220J5000181JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details